NVE Corporation Digital Isolators IL 610A-1E

Description
"General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 390-IL610A-1E-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
390-IL610A-1E-ND
Digital Isolators 390-IL610A-1E-ND
"General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"General Purpose Digital Isolator 2500Vrms 1 Channel 10Mbps 15kV/µs CMTI 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 390-IL610A-1E-ND
Product Name Digital Isolators
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0400FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details