Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 4000Vrms 1 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; RoHS Compliant: Yes
Transistor Output Optocouplers Photodarlington Out Single CTR >500%
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1289-2-ND | 20H8792 | IL223AT |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | ||
| Output | Photodarlington | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | SOIC |