1-CH Triac Optocoupler, 600V, 300mA, Zero-Crossing, DIP Product overview: IL410 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes
Phototriac Output, 1.16 V (Typ.) Forward Voltage, Optocouplers
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-IL410 | 751-1297-5-ND | 58K1715 | 70061480 | IL410 |
| Product Name | 600V 300mA DIP Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay | Optoisolator; Analog; 6-Pin DIP; TRIAC;1.16 V; 60mA; 500 mW; 6 V | Triac & SCR Output Optocouplers |
| Mounting Option | Rail/Tube | Through Hole | DIP | Surface Mount | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | ||
| Output | Triac | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | 6-Pin DIP |