Vishay Precision Group 600V Signal Isolator and Optocoupler IL420

Description
Triac Optocoupler, Zero-Crossing, 1-CH, 600V, PDIP Product overview: IL420 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, Zero-Crossing, 1-CH, 600V, PDIP Product overview: IL420 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Signal Isolator and Optocoupler - 904-IL420 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-IL420
600V Signal Isolator and Optocoupler 904-IL420
Triac Optocoupler, Zero-Crossing, 1-CH, 600V, PDIP Product overview: IL420 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420 can be used for catalog matching and distributor lookup.

Triac Optocoupler, Zero-Crossing, 1-CH, 600V, PDIP Product overview: IL420 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 7084715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7084715P
Optocouplers 7084715P
Optocoupler Triac AC-OUT 1-CH 600VDRM

Optocoupler Triac AC-OUT 1-CH 600VDRM

Supplier's Site
Optocouplers - 7084715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7084715
Optocouplers 7084715
Optocoupler Triac AC-OUT 1-CH 600VDRM

Optocoupler Triac AC-OUT 1-CH 600VDRM

Supplier's Site
Optocouplers - 9189840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9189840
Optocouplers 9189840
Optocoupler Triac AC-OUT 1-CH 600VDRM

Optocoupler Triac AC-OUT 1-CH 600VDRM

Supplier's Site
Triac, SCR Output Optoisolators - 751-1301-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-1301-5-ND
Triac, SCR Output Optoisolators 751-1301-5-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 58K1719 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
58K1719
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 58K1719
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL420
Triac & SCR Output Optocouplers IL420
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet
Optoisolator; Analog; 6-Pin DIP; TRIAC;1.16 V; 60mA; 100 mW; 6 V - 70061481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolator; Analog; 6-Pin DIP; TRIAC;1.16 V; 60mA; 100 mW; 6 V
70061481
Optoisolator; Analog; 6-Pin DIP; TRIAC;1.16 V; 60mA; 100 mW; 6 V 70061481
Phototriac Output, 1.16 V (Typ.) Forward Voltage, Optocouplers Small 6 pin DIP package Lead free component It uses two discrete SCRs resulting in a commutating dV⁄dt of greater than 10 k⁄us. The use of a proprietary dV⁄dt clam results in a static dV⁄dt of greater than 10 kV⁄us. This clamp circuit has a MOSFET that is enhanced when high dV⁄dt spikes occur between MT1 and MT2 of the TRIAC.

Phototriac Output, 1.16 V (Typ.) Forward Voltage, Optocouplers

  • Small 6 pin DIP package
  • Lead free component
    It uses two discrete SCRs resulting in a commutating dV⁄dt of greater than 10 k⁄us. The use of a proprietary dV⁄dt clam results in a static dV⁄dt of greater than 10 kV⁄us. This clamp circuit has a MOSFET that is enhanced when high dV⁄dt spikes occur between MT1 and MT2 of the TRIAC.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL420 7084715P 7084715 751-1301-5-ND 58K1719 IL420 70061481
Product Name 600V Signal Isolator and Optocoupler Optocouplers Optocouplers Triac, SCR Output Optoisolators Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers Optoisolator; Analog; 6-Pin DIP; TRIAC;1.16 V; 60mA; 100 mW; 6 V
Approvals RoHS Compliant RoHS Compliant
Mounting Option PDIP Through hole Through Hole DIP Surface Mount
Output Triac Triac Triac
Package Type "6-DIP (0.300"", 7.62mm)" 6-Pin DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 8002748 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details