Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators IL420-X017

Description
Optoisolator Triac Output 5300Vrms 1 Channel
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - IL420-X017-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X017-ND
Triac, SCR Output Optoisolators IL420-X017-ND
Optoisolator Triac Output 5300Vrms 1 Channel

Optoisolator Triac Output 5300Vrms 1 Channel

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 20H8863 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
20H8863
Optocoupler; No. Of Channels Vishay 20H8863
Optocoupler; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:- RoHS Compliant: Yes

Optocoupler; No. of Channels:-; Optocoupler Case Style:-; No. of Pins:-; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL420-X017
Triac & SCR Output Optocouplers IL420-X017
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number IL420-X017-ND 20H8863 IL420-X017
Product Name Triac, SCR Output Optoisolators Optocoupler; No. Of Channels Vishay Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details