Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILD207-X001T

Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD207-X001T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILD207-X001T-ND
Transistor, Photovoltaic Output Optoisolators ILD207-X001T-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Phototransitor, 4000V, Full Reel; No. Of Channels Vishay - 61W9545 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransitor, 4000V, Full Reel; No. Of Channels Vishay
61W9545
Optocoupler, Phototransitor, 4000V, Full Reel; No. Of Channels Vishay 61W9545
OPTOCOUPLER, PHOTOTRANSITOR, 4000V, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSITOR, 4000V, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number ILD207-X001T-ND 61W9545
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransitor, 4000V, Full Reel; No. Of Channels Vishay
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details