Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-SMD
High Linearity Optocouplers Single Linear, High Gain, Wide Bandwidth
Optocoupler; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:85%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL300-EF-X009TDKR-ND | IL300-EF-X009T | 20H8816 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Linearity Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC | ||
| Output | Photocell | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 4420 volts | 5300 volts |