Optocoupler DC-IN 4-CH Trans DC-OUT
Optoisolator Transistor Output 5300Vrms 4 Channel 16-DIP
Dual Quad Channel Phototransistor Output Optocouplers, 1.25 V (Typ.)
5.3kV 50mA 4 1.25V DIP-16 Optocouplers - Phototransistor Output ROHS
Transistor Output Optocoupler, 4, 5.3 kV, 20 %, 60 mA, DIP, 16 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7085382 | 751-1329-5-ND | 70061471 | ILQ1 | 61M6752 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocoupler, 4, 5.3 Kv, 20 %, 60 Ma, Dip, 16 Rohs Compliant Vishay |
| Input | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Through hole | Through Hole | Surface Mount | ||
| Rise Time | 1.9 µs | 1.9 µs | 1.9 µs |