Vishay Intertechnology, Inc. SMD 5.3kV 300mA Signal Isolator and Optocoupler IL420-X009T

Description
Triac Output Optocoupler, 1-Ch, 5.3kV Isolation, 300mA, SMD Product overview: IL420-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X009T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Output Optocoupler, 1-Ch, 5.3kV Isolation, 300mA, SMD Product overview: IL420-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X009T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.3kV 300mA Signal Isolator and Optocoupler - 904-IL420-X009T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3kV 300mA Signal Isolator and Optocoupler
904-IL420-X009T
SMD 5.3kV 300mA Signal Isolator and Optocoupler 904-IL420-X009T
Triac Output Optocoupler, 1-Ch, 5.3kV Isolation, 300mA, SMD Product overview: IL420-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X009T can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 1-Ch, 5.3kV Isolation, 300mA, SMD Product overview: IL420-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL420-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - IL420-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X009TTR-ND
Triac, SCR Output Optoisolators IL420-X009TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL420-X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X009TDKR-ND
Triac, SCR Output Optoisolators IL420-X009TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL420-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL420-X009TCT-ND
Triac, SCR Output Optoisolators IL420-X009TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler; Optocoupler Case Style Vishay - 11J4070 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Optocoupler Case Style Vishay
11J4070
Optocoupler; Optocoupler Case Style Vishay 11J4070
OPTOCOUPLER; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL420-X009T
Triac & SCR Output Optocouplers IL420-X009T
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL420-X009T IL420-X009TTR-ND 11J4070 IL420-X009T
Product Name SMD 5.3kV 300mA Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Mounting Option Tape and Reel Surface Mount SMDIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 3728846 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8221CC-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3240MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details