"General Purpose Digital Isolator 2500Vrms 1 Channel 40Mbps 15kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 390-IL610-3TR7TR-ND |
| Product Name | Digital Isolators |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |