Manufacturer: Vishay
Win Source Part Number: 874529-ILD615-1X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ILD615
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000
Other Part Number: ILD615-1X007TTR, ILD615-1X007T-ND, ILD615-1X007TDKR, ILD615-1X007TCT
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:40%; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototrnstr Dual Ch 40-80% CTR
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 874529-ILD615-1X007T | ILD615-1X007TTR-ND | 61W9546 | ILD615-1X007T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ILD615-1X007T | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor O/p, 5.3Kv, Smd-8, Full Reel; No. Of Channels Vishay | Triac & SCR Output Optocouplers |
| Mounting Option | Surface Mount; 8-SMD | Surface Mount | Surface Mount DIP | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 8-SMD, Gull Wing |