Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 810523-IL4118-X009T
Packaging: Reel
Mounting Style: SMD
Approvals: BSI, CSA, cUR, FIMKO, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 200μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Turn On Time: 35μs
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 300mA
Current - LED Trigger (Ift) (Maximum): 1.3mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD T/R Product overview: IL4118-X009T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4118-X009T can be used for catalog matching and distributor lookup.
Optocoupler; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):No RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 810523-IL4118-X009T | 751-IL4118-X009TCT-ND | 904-IL4118-X009T | 20H8855 | IL4118-X009T |
| Product Name | Optoisolators - Triac, SCR Output - IL4118-X009T | Triac, SCR Output Optoisolators | SMD Signal Isolator and Optocoupler | Optocoupler; Leaded Process Compatible Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | Triac |