Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators IL410-X016

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - IL410-X016-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL410-X016-ND
Triac, SCR Output Optoisolators IL410-X016-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
5.3kV Signal Isolator and Optocoupler - 904-IL410-X016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV Signal Isolator and Optocoupler
904-IL410-X016
5.3kV Signal Isolator and Optocoupler 904-IL410-X016
Triac Output Optocoupler, 5.3kV Isolation, 1-Ch, PDIP Product overview: IL410-X016 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X016 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 5.3kV Isolation, 1-Ch, PDIP Product overview: IL410-X016 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL410-X016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL410-X016
Triac & SCR Output Optocouplers IL410-X016
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Dip; Optocoupler Case Style Vishay - 59K0214 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Dip; Optocoupler Case Style Vishay
59K0214
Optocoupler, Phototriac O/p, 5.3Kv, Dip; Optocoupler Case Style Vishay 59K0214
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay - 58AJ2293 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay
58AJ2293
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay 58AJ2293
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number IL410-X016-ND 904-IL410-X016 IL410-X016 59K0214 58AJ2293
Product Name Triac, SCR Output Optoisolators 5.3kV Signal Isolator and Optocoupler Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5.3Kv, Dip; Optocoupler Case Style Vishay Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay
Output Triac
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1400HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4904-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details