ILD206T dual transistor-o/p opto-coupler
ILD206T dual transistor-o/p opto-coupler
ILD206T dual transistor-o/p opto-coupler
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, SMD, DUAL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
70V 4kV 400mV@2.5mA,10mA 2 6V 1.2V DC SO-8 Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Phototransistor Out Dual CTR 63-125%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6311182 | 6311182P | 751-1309-6-ND | 01H7271 | ILD206T | ILD206T |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |