Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Triac Optocoupler, 5.3kV Isolation, 300mA Output, DIP Product overview: IL4218 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4218 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:850V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac Output Very Low Input Curr
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1808657 | 751-1304-5-ND | 904-IL4218 | 61M6769 | IL4218 |
| Product Name | Optocouplers | Triac, SCR Output Optoisolators | 5.3kV 300mA DIP Signal Isolator and Optocoupler | Optocoupler, 5300Vrms; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Approvals | RoHS Compliant | ||||
| Mounting Option | DIP | Through Hole | Rail/Tube | DIP | |
| Output | Triac |