Vishay Intertechnology, Inc. 5.3kV 300mA DIP Signal Isolator and Optocoupler IL4208

Description
Triac Output Optocoupler, 5.3kV Isolation, 300mA, DIP-6 Product overview: IL4208 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Output Optocoupler, 5.3kV Isolation, 300mA, DIP-6 Product overview: IL4208 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3kV 300mA DIP Signal Isolator and Optocoupler - 904-IL4208 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV 300mA DIP Signal Isolator and Optocoupler
904-IL4208
5.3kV 300mA DIP Signal Isolator and Optocoupler 904-IL4208
Triac Output Optocoupler, 5.3kV Isolation, 300mA, DIP-6 Product overview: IL4208 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208 can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 5.3kV Isolation, 300mA, DIP-6 Product overview: IL4208 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 751-1302-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-1302-5-ND
Triac, SCR Output Optoisolators 751-1302-5-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocouplers - 1808282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808282
Optocouplers 1808282
Vishay IL4208 Optocoupler

Vishay IL4208 Optocoupler

Supplier's Site
Optocouplers - 1808637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808637
Optocouplers 1808637
Vishay IL4208 Optocoupler

Vishay IL4208 Optocoupler

Supplier's Site
Optocouplers - 1808637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1808637P
Optocouplers 1808637P
Vishay IL4208 Optocoupler

Vishay IL4208 Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL4208
Triac & SCR Output Optocouplers IL4208
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 58K1722 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
58K1722
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 58K1722
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL4208 751-1302-5-ND 1808282 IL4208 58K1722
Product Name 5.3kV 300mA DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocouplers Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
Mounting Option Rail/Tube Through Hole DIP DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts 5300 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V; 60 mA; 6V - 70225540 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8235AD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details