Vishay Precision Group Transistor, Photovoltaic Output Optoisolators IL300-EF

Description
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - IL300-EF-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
IL300-EF-ND
Transistor, Photovoltaic Output Optoisolators IL300-EF-ND
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 7085358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085358
Optocouplers 7085358
Optocoupler DC-IN 1-CH Lin Photovoltaic

Optocoupler DC-IN 1-CH Lin Photovoltaic

Supplier's Site
Optocouplers - 9190095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190095
Optocouplers 9190095
Optocoupler DC-IN 1-CH Lin Photovoltaic

Optocoupler DC-IN 1-CH Lin Photovoltaic

Supplier's Site
Optocouplers - 7085358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085358P
Optocouplers 7085358P
Optocoupler DC-IN 1-CH Lin Photovoltaic

Optocoupler DC-IN 1-CH Lin Photovoltaic

Supplier's Site
Sheung Wan, Hong Kong
High Linearity Optocouplers
IL300-EF
High Linearity Optocouplers IL300-EF
High Linearity Optocouplers High Gain Wide Bandwidth Linear

High Linearity Optocouplers High Gain Wide Bandwidth Linear

Buy Now Datasheet
Optocoupler, Linear, 5.3Kv, Dip-8; No. Of Channels Vishay - 60AC9829 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Linear, 5.3Kv, Dip-8; No. Of Channels Vishay
60AC9829
Optocoupler, Linear, 5.3Kv, Dip-8; No. Of Channels Vishay 60AC9829
OPTOCOUPLER, LINEAR, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:IL300 Series RoHS Compliant: Yes

OPTOCOUPLER, LINEAR, 5.3KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:IL300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number IL300-EF-ND 7085358 7085358P IL300-EF 60AC9829
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers High Linearity Optocouplers Optocoupler, Linear, 5.3Kv, Dip-8; No. Of Channels Vishay
Input DC DC DC
Output Photocell Photodiode; Photodiode
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole PDIP DIP
Isolation Voltage 4420 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details