"General Purpose Digital Isolator 2500Vrms 2 Channel 110Mbps 100kV/µs CMTI 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 390-IL711-2-ND |
| Product Name | Digital Isolators |
| Package Type | "8-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |
| Isolation Voltage | 2500 volts |