Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILD1206T

Description
OPTOISOLTR 4KV 2CH TRANS 8-SOIC
Request a Quote Datasheet
Description
OPTOISOLTR 4KV 2CH TRANS 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-ILD1206TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILD1206TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-ILD1206TCT-ND
OPTOISOLTR 4KV 2CH TRANS 8-SOIC

OPTOISOLTR 4KV 2CH TRANS 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-ILD1206TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILD1206TDKR-ND
Transistor, Photovoltaic Output Optoisolators 751-ILD1206TDKR-ND
OPTOISOLTR 4KV 2CH TRANS 8-SOIC

OPTOISOLTR 4KV 2CH TRANS 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-ILD1206TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-ILD1206TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-ILD1206TTR-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay - 23K1038 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay
23K1038
Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay 23K1038
OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:125% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:125% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD1206T
Transistor Output Optocouplers ILD1206T
Transistor Output Optocouplers DUAL CHANNEL CTR 63-125%

Transistor Output Optocouplers DUAL CHANNEL CTR 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-ILD1206TCT-ND 23K1038 ILD1206T
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 4000Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025545 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details