Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Transistor Output Optocouplers Phototransistor Out Dual CTR 40-80%
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9034709 | 9034709P | 751-1308-2-ND | ILD205T | 20H8678 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | |
| Rise Time | 3 µs | 3 µs |