OPTOISO 5.3KV TRANS W/BASE 6-DIP
6 Pin Transistor Detector, High Density, Single Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-IL74G-ND | 1806-IL74G |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Phototransistor | Phototransistor |
| Package Type | "6-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole | |
| Isolation Voltage | 5300 volts |