Vishay Precision Group 800V 300mA DIP Signal Isolator and Optocoupler IL4108

Description
Optocoupler Triac 1-CH 800V 300mA DIP TH Product overview: IL4108 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Triac 1-CH 800V 300mA DIP TH Product overview: IL4108 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 300mA DIP Signal Isolator and Optocoupler - 904-IL4108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 300mA DIP Signal Isolator and Optocoupler
904-IL4108
800V 300mA DIP Signal Isolator and Optocoupler 904-IL4108
Optocoupler Triac 1-CH 800V 300mA DIP TH Product overview: IL4108 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4108 can be used for catalog matching and distributor lookup.

Optocoupler Triac 1-CH 800V 300mA DIP TH Product overview: IL4108 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 800V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - 751-1298-5-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-1298-5-ND
Triac, SCR Output Optoisolators 751-1298-5-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL4108
Triac & SCR Output Optocouplers IL4108
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Buy Now Datasheet
Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay - 58K1716 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay
58K1716
Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay 58K1716
OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Forward Voltage:1.35V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Scr, 5300Vrms; Optocoupler Case Style Vishay - 60AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Scr, 5300Vrms; Optocoupler Case Style Vishay
60AC9830
Optocoupler, Scr, 5300Vrms; Optocoupler Case Style Vishay 60AC9830
OPTOCOUPLER, SCR, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Input RoHS Compliant: Yes

OPTOCOUPLER, SCR, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL4108 751-1298-5-ND IL4108 58K1716
Product Name 800V 300mA DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 5300Vrms; Optocoupler Case Style Vishay
Mounting Option Rail/Tube Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8035AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers
Solid State Relays - 2537293 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details