Vishay Intertechnology, Inc. Optocouplers IL4208-X009T

Description
Vishay IL4208-X009T Optocoupler
Request a Quote Datasheet
Description
Vishay IL4208-X009T Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2308331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308331P
Optocouplers 2308331P
Vishay IL4208-X009T Optocoupler

Vishay IL4208-X009T Optocoupler

Supplier's Site
Optocouplers - 2308331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308331
Optocouplers 2308331
Vishay IL4208-X009T Optocoupler

Vishay IL4208-X009T Optocoupler

Supplier's Site
Optocouplers - 2308330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308330
Optocouplers 2308330
Vishay IL4208-X009T Optocoupler

Vishay IL4208-X009T Optocoupler

Supplier's Site
Triac, SCR Output Optoisolators - IL4208-X009TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4208-X009TDKR-ND
Triac, SCR Output Optoisolators IL4208-X009TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL4208-X009TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4208-X009TTR-ND
Triac, SCR Output Optoisolators IL4208-X009TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL4208-X009TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4208-X009TCT-ND
Triac, SCR Output Optoisolators IL4208-X009TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Smd, Full Reel; Optocoupler Case Style Vishay - 20H8867 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd, Full Reel; Optocoupler Case Style Vishay
20H8867
Optocoupler, Phototriac O/p, 5.3Kv, Smd, Full Reel; Optocoupler Case Style Vishay 20H8867
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD, FULL REEL; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD, FULL REEL; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay - 58AJ2299 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay
58AJ2299
Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay 58AJ2299
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL4208-X009T
Triac & SCR Output Optocouplers IL4208-X009T
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2308331P IL4208-X009TDKR-ND 20H8867 58AJ2299 IL4208-X009T
Product Name Optocouplers Triac, SCR Output Optoisolators Optocoupler, Phototriac O/p, 5.3Kv, Smd, Full Reel; Optocoupler Case Style Vishay Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay Triac & SCR Output Optocouplers
Input DC
Approvals RoHS Compliant
Mounting Option Surface Mount; SMD Surface Mount
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8233BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details