Optocoupler DC-IN 2-CH DARL DC-OUT
Optocoupler DC-IN 2-CH DARL DC-OUT
Optocoupler DC-IN 2-CH DARL DC-OUT
Optoisolator Darlington Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 4000Vrms 2 Channel 8-SOIC
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; RoHS Compliant: Yes
4kV 2 1.3V SOIC-8 Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Photodarlington Out Dual CTR >500%
Photodarlington Output, Dual Channel, 45 mW (Max.) Power Dissipation, Optocouplers
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7104890 | 7104890P | 751-1314-6-ND | 20H8682 | ILD223T | ILD223T | 70061482 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers | Optocoupler; Analog; 8-Pin SOIC; Darlington; 2 Channel; 1.3V Input; 30mA |
| Input | DC | DC | DC | ||||
| Output | Photodarlington; Darlington | Photodarlington | Photodarlington | ||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | Surface Mount | ||
| Rise Time | 2.6 µs | 2.6 µs |