Vishay Precision Group 600V 300mA DIP Signal Isolator and Optocoupler IL4116

Description
Optocoupler Triac 1-CH 600V 300mA DIP TH Product overview: IL4116 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Triac 1-CH 600V 300mA DIP TH Product overview: IL4116 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4116 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 300mA DIP Signal Isolator and Optocoupler - 904-IL4116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 300mA DIP Signal Isolator and Optocoupler
904-IL4116
600V 300mA DIP Signal Isolator and Optocoupler 904-IL4116
Optocoupler Triac 1-CH 600V 300mA DIP TH Product overview: IL4116 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4116 can be used for catalog matching and distributor lookup.

Optocoupler Triac 1-CH 600V 300mA DIP TH Product overview: IL4116 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 300mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 300mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - IL4116-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4116-ND
Triac, SCR Output Optoisolators IL4116-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 58K1717 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
58K1717
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 58K1717
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:650V; Product Range:-; Forward Voltage:1.5V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:650V; Product Range:-; Forward Voltage:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay - 60AC9831 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay
60AC9831
Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Vishay 60AC9831
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:650V; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:650V; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP - 879-IL4116 - Utmel Electronic Limited
Hong Kong, China
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP
879-IL4116
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP 879-IL4116
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP

Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL4116
Triac & SCR Output Optocouplers IL4116
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Zero Crossing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL4116 IL4116-ND 58K1717 879-IL4116 IL4116
Product Name 600V 300mA DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP Triac & SCR Output Optocouplers
Mounting Option Rail/Tube Through Hole DIP 6-DIP (0.300, 7.62mm)
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Triac Triac
Package Type "6-DIP (0.300"", 7.62mm)" Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2766038 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details