Optocoupler DC-IN 2-CH Trans DC-OUT
Optocoupler DC-IN 2-CH Trans DC-OUT
Optocoupler DC-IN 2-CH Trans DC-OUT
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optocoupler; Analog; 8-Pin SOIC; Transistor; 2 Channel; 1.2 V (Typ.)
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocoupler, 2, 4 kV, 100 %, 30 mA, SOIC, 8 RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
70V 4kV 400mV@2.5mA,10mA 2 6V 1.2V DC SO-8-150mil Optocouplers - Phototransistor Output ROHS
Dual Channel Phototransistor Output Optocouplers, 1.2 V (Typ.)
Transistor Output Optocouplers Phototransistor Out Dual CTR 100-200%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7104884 | 7104884P | 751-1310-2-ND | 879-ILD207T | 97C8648 | 67T1290 | ILD207T | 70061478 | ILD207T |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler; Analog; 8-Pin SOIC; Transistor; 2 Channel; 1.2 V (Typ.) | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | Transistor Output Optocoupler, 2, 4 Kv, 100 %, 30 Ma, Soic, 8 Rohs Compliant Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler; Analog; 8-Pin SOIC; Transistor; 2 Channel; 1.2 V (Typ.) | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC; DC | DC | ||||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor | Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | UL | ||||||
| Mounting Option | Surface mount | SOIC | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC | Surface Mount | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-Pin SOIC |