Optoisolator Triac Output 5300Vrms 1 Channel
Manufacturer: Vishay
Win Source Part Number: 1045308-IL4108-X007
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.16V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 2mA
Turn On Time: 35μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
1-CH Optocoupler Triac 800V, 300mA, 5.3kV Isolation, SMD Product overview: IL4108-X007 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 300mA, 5.3kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 800V, 300mA, 5.3kV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4108-X007 can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
Optocoupler; Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL4108-X007-ND | 1045308-IL4108-X007 | 904-IL4108-X007 | IL4108-X007 | 88H0907 |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - IL4108-X007 | SMD 800V 300mA 5.3kV Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler; Optocoupler Case Style Vishay |
| Output | Triac | Triac | |||
| Package Type | 6-SMD | ||||
| Mounting Option | Surface Mount | Surface Mount | Rail/Tube |