Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD T/R Product overview: IL4118-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4118-X007T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045315-IL4118-X007T
Packaging: Reel - TR
Approvals: BSI, CSA, cUR, FIMKO, UR
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 200μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 1.3mA
Turn On Time: 35μs
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Optocoupler; Optocoupler Case Style:SMDIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 ROHS COMPLIANT: YES
Triac & SCR Output Optocouplers Phototriac Output Zero Crossing
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL4118-X007TDKR-ND | 904-IL4118-X007T | 1045315-IL4118-X007T | 20H8853 | 58AJ2294 | IL4118-X007T |
| Product Name | Triac, SCR Output Optoisolators | SMD Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - IL4118-X007T | Optocoupler; Optocoupler Case Style Vishay | Optocoupler, Triac, 5.3Kv, Smdip-6 Rohs Compliant Vishay | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | ||||
| Package Type | 6-SMD | |||||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount | SMDIP | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts | 5300 volts |