Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Photodarlington Out Single CTR > 750%
Optocoupler; Leaded Process Compatible:Yes RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | IL755-1X001-ND | IL755-1X001 | 20H8904 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; Leaded Process Compatible Vishay |
| Input | AC; DC | ||
| Output | Photodarlington | ||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole |