Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Transistor Output Optocouplers Phototransistor Out Dual CTR > 100%
OPTOCOUPLER; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILD2-X009TTR-ND | ILD2-X009T | 58K1665 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; No. Of Channels Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |