Vishay Precision Group Transistor, Photovoltaic Output Optoisolators IL300-E

Description
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1294-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1294-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1294-5-ND
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay - 58K1710 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
58K1710
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay 58K1710
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:0.955dB; Gain dB Min:0.851dB RoHS Compliant: Yes

OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:0.955dB; Gain dB Min:0.851dB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
IL300-E
High Linearity Optocouplers IL300-E
High Linearity Optocouplers High Gain Wide Bandwidth Linear

High Linearity Optocouplers High Gain Wide Bandwidth Linear

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-1294-5-ND 58K1710 IL300-E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay High Linearity Optocouplers
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1894452 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details