Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Transistor Output Optocouplers Phototransistor Out Dual CTR >50%
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILD5-ND | ILD5 | 61M6747 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5.3Kv, Dip-8; No. Of Channels Vishay |
| Input | DC | ||
| Output | Phototransistor | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | DIP | |
| Isolation Voltage | 5300 volts | 5300 volts |