Optocoupler - Trigger Device Output, TRIAC-OUTPUT OPTOCOUPLER,1-CHANNE
OPTOISOLATOR 5.3KV TRIAC 1CH
OPTOISOLATOR 5.3KV TRIAC 1CH
Optoisolator Triac Output 5300Vrms 1 Channel
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:850V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:850V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac, L. Crnt Zero Crossing, VDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-IL4118-X017T | 751-IL4118-X017TDKR-ND | 61W9551 | IL4118-X017T |
| Product Name | 5.3KV Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount DIP |