Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILD2-X009

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD2-X009-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILD2-X009-ND
Transistor, Photovoltaic Output Optoisolators ILD2-X009-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optocoupler; No. Of Channels Vishay - 58K1664 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Vishay
58K1664
Optocoupler; No. Of Channels Vishay 58K1664
OPTOCOUPLER; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD2-X009
Transistor Output Optocouplers ILD2-X009
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILD2-X009-ND 58K1664 ILD2-X009
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Vishay Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3125MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details