Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators ILD610-2X007T

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD610-2X007T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILD610-2X007T-ND
Transistor, Photovoltaic Output Optoisolators ILD610-2X007T-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ILD610-2X007T - 776751-ILD610-2X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ILD610-2X007T
776751-ILD610-2X007T
Optoisolators - Transistor, Photovoltaic Output - ILD610-2X007T 776751-ILD610-2X007T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 776751-ILD610-2X007T Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2.5μs, 2.6μs Number of Channels: 2 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.2μs, 3.4μs Family Name: ILD610 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 63% @ 10mA Current Transfer Ratio (Maximum): 125% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): ISP321-2SM; ISP321-2SMT&R; Introduction Date: July 29, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 776751-ILD610-2X007T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2.5μs, 2.6μs
Number of Channels: 2
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3.2μs, 3.4μs
Family Name: ILD610
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 63% @ 10mA
Current Transfer Ratio (Maximum): 125% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): ISP321-2SM; ISP321-2SMT&R;
Introduction Date: July 29, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD610-2X007T
Transistor Output Optocouplers ILD610-2X007T
Transistor Output Optocouplers Phototransistor Out Dual CTR > 63-125%

Transistor Output Optocouplers Phototransistor Out Dual CTR > 63-125%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ILD610-2X007T-ND 776751-ILD610-2X007T ILD610-2X007T
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ILD610-2X007T Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 4455195 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBFHKLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details