Manufacturer: Vishay
Win Source Part Number: 921132-IL4208-X017T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms Channel
Package: 6-SMD
Package: Reel - TR
Mounting: Surface Mount
Family Name: IL4208
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.8000
Other Part Number: IL4208-X017T-ND, IL4208-X017TTR, IL4208-X017TCT, IL4208-X017TDKR
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 5300Vrms 1 Channel
TRIAC Optocoupler, 5.3kV Isolation, 1-Ch, 300mA, SMD Product overview: IL4208-X017T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208-X017T can be used for catalog matching and distributor lookup.
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V RoHS Compliant: Yes
Triac & SCR Output Optocouplers Phototriac, L. Crnt 800V VDE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 921132-IL4208-X017T | IL4208-X017TDKR-ND | 904-IL4208-X017T | 63W3380 | IL4208-X017T |
| Product Name | Optoisolators - Triac, SCR Output - IL4208-X017T | Triac, SCR Output Optoisolators | SMD 5.3kV 300mA Signal Isolator and Optocoupler | Optocoupler, Phototriac O/p, 5.3Kv, Smd-6; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | Surface Mount DIP |