Vishay Precision Group SMD 5.3kV 300mA Signal Isolator and Optocoupler IL4208-X007T

Description
Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, SMD Product overview: IL4208-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, SMD Product overview: IL4208-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208-X007T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.3kV 300mA Signal Isolator and Optocoupler - 904-IL4208-X007T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3kV 300mA Signal Isolator and Optocoupler
904-IL4208-X007T
SMD 5.3kV 300mA Signal Isolator and Optocoupler 904-IL4208-X007T
Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, SMD Product overview: IL4208-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208-X007T can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 5.3kV Isolation, 300mA Output, SMD Product overview: IL4208-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5.3kV, 300mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL4208-X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - IL4208-X007TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4208-X007TDKR-ND
Triac, SCR Output Optoisolators IL4208-X007TDKR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL4208-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4208-X007TTR-ND
Triac, SCR Output Optoisolators IL4208-X007TTR-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - IL4208-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL4208-X007TCT-ND
Triac, SCR Output Optoisolators IL4208-X007TCT-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
IL4208-X007T
Triac & SCR Output Optocouplers IL4208-X007T
Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Triac & SCR Output Optocouplers Phototriac Output Low Input Current

Buy Now Datasheet
Optocoupler; Optocoupler Case Style Vishay - 20H8865 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Optocoupler Case Style Vishay
20H8865
Optocoupler; Optocoupler Case Style Vishay 20H8865
Optocoupler; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Optocoupler; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 5.3Kv; Optocoupler Case Style Vishay - 05W6844 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv; Optocoupler Case Style Vishay
05W6844
Optocoupler, Phototriac O/p, 5.3Kv; Optocoupler Case Style Vishay 05W6844
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-IL4208-X007T IL4208-X007TDKR-ND IL4208-X007T 20H8865 05W6844
Product Name SMD 5.3kV 300mA Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler; Optocoupler Case Style Vishay Optocoupler, Phototriac O/p, 5.3Kv; Optocoupler Case Style Vishay
Mounting Option Tape and Reel Surface Mount Surface Mount DIP Surface Mount DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts 5300 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20I12MHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details