Vishay Intertechnology, Inc. Triac, SCR Output Optoisolators IL440-5

Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - IL440-5VS-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
IL440-5VS-ND
Triac, SCR Output Optoisolators IL440-5VS-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
5.3KV Signal Isolator and Optocoupler - 904-IL440-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Signal Isolator and Optocoupler
904-IL440-5
5.3KV Signal Isolator and Optocoupler 904-IL440-5
OPTOISOLATOR 5.3KV TRIAC 6DIP Product overview: IL440-5 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL440-5 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5.3KV TRIAC 6DIP Product overview: IL440-5 from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-IL440-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - IL440-5 - 1185440-IL440-5 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - IL440-5
1185440-IL440-5
Optoisolators - Triac, SCR Output - IL440-5 1185440-IL440-5
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1185440-IL440-5 Packaging: Tube Mounting Style: Through Hole Approvals: BSI, CSA, cUR, UR Output Type: Triac Voltage - Off State: 400V Voltage - Isolation: 5300Vrms Current - Hold (Ih): 1mA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 50V/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1185440-IL440-5
Packaging: Tube
Mounting Style: Through Hole
Approvals: BSI, CSA, cUR, UR
Output Type: Triac
Voltage - Off State: 400V
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 1mA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 50V/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number IL440-5VS-ND 904-IL440-5 1185440-IL440-5
Product Name Triac, SCR Output Optoisolators 5.3KV Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - IL440-5
Output Triac Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details