Vishay Precision Group Optocouplers IL300-F

Description
Optocoupler DC-IN 1-CH Lin Photovoltaic
Request a Quote Datasheet
Description
Optocoupler DC-IN 1-CH Lin Photovoltaic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7085360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085360
Optocouplers 7085360
Optocoupler DC-IN 1-CH Lin Photovoltaic

Optocoupler DC-IN 1-CH Lin Photovoltaic

Supplier's Site
Optocouplers - 7085360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7085360P
Optocouplers 7085360P
Optocoupler DC-IN 1-CH Lin Photovoltaic

Optocoupler DC-IN 1-CH Lin Photovoltaic

Supplier's Site
Optocouplers - 9190098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9190098
Optocouplers 9190098
Optocoupler DC-IN 1-CH Lin Photovoltaic

Optocoupler DC-IN 1-CH Lin Photovoltaic

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 751-1296-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1296-5-ND
Transistor, Photovoltaic Output Optoisolators 751-1296-5-ND
Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP

Optoisolator Photovoltaic, Linearized Output 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay - 58K1712 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
58K1712
Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay 58K1712
OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.945dB RoHS Compliant: Yes

OPTOCOUPLER, PHOTODIODE, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; Forward Current If:60mA; Gain dB Max:1.061dB; Gain dB Min:0.945dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 7085360 7085360P 751-1296-5-ND 58K1712
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Photodiode, 5300Vrms; No. Of Channels Vishay
Input DC DC DC
Output Photodiode; Photodiode Photocell
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole PDIP Through Hole DIP
Rise Time 1.75 µs 1 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1420HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details