Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
OPTOCOUPLER, PHOTOTRANSISTOR, 4000VRMS, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 4KV, SOIC-8 ROHS COMPLIANT: YES
Transistor Output Optocouplers Phototransistor Out Dual CTR > 100-200%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ILD1207TCT-ND | 9026698 | 9026698P | 20K7469 | 51AK5962 | ILD1207T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Phototransistor, 4000Vrms, Full Reel; No. Of Channels Vishay | Optocoupler, Transistor, 4Kv, Soic-8 Rohs Compliant Vishay | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | SOIC | SOIC | ||
| Isolation Voltage | 4000 volts | 4000 volts |