onsemi Hard To Find - 4N35SVM 4N35SVM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763795-4N35SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Family Name: 4N35M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): H11D1-X009T; H11D1-X007T; H11D1-X009; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763795-4N35SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Family Name: 4N35M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): H11D1-X009T; H11D1-X007T; H11D1-X009; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 4N35SVM - 763795-4N35SVM - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 4N35SVM
763795-4N35SVM
Hard To Find - 4N35SVM 763795-4N35SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 763795-4N35SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 2μs, 2μs Family Name: 4N35M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 30V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): H11D1-X009T; H11D1-X007T; H11D1-X009; Introduction Date: March 07, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 763795-4N35SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 2μs, 2μs
Family Name: 4N35M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): H11D1-X009T; H11D1-X007T; H11D1-X009;
Introduction Date: March 07, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N35SVMOS-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35SVMOS-ND
Transistor, Photovoltaic Output Optoisolators 4N35SVMOS-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocouplers - 8051223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051223
Optocouplers 8051223
IC, Fairchild, 4N35SVM

IC, Fairchild, 4N35SVM

Supplier's Site
Optocouplers - 8051223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8051223P
Optocouplers 8051223P
IC, Fairchild, 4N35SVM

IC, Fairchild, 4N35SVM

Supplier's Site
Optocouplers - 1784833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1784833
Optocouplers 1784833
IC, Fairchild, 4N35SVM

IC, Fairchild, 4N35SVM

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N35SVM
Transistor Output Optocouplers 4N35SVM
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 763795-4N35SVM 4N35SVMOS-ND 8051223 8051223P 4N35SVM
Product Name Hard To Find - 4N35SVM Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers
Input DC; DC DC DC DC
Output Phototransistor; Transistor with Base Phototransistor Phototransistor; Transistor
Mounting Option Surface Mount Surface Mount Surface mount DIP
Isolation Voltage 4170 volts 4170 volts
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MU12FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details