onsemi Transistor, Photovoltaic Output Optoisolators 4N35SR2M

Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 4N35SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35SR2MTR-ND
Transistor, Photovoltaic Output Optoisolators 4N35SR2MTR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N35SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35SR2MCT-ND
Transistor, Photovoltaic Output Optoisolators 4N35SR2MCT-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N35SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N35SR2MDKR-ND
Transistor, Photovoltaic Output Optoisolators 4N35SR2MDKR-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
 - 4N35SR2M - Rochester Electronics
Newburyport, MA, United States
4N35M - Phototransistor Output Optocoupler

4N35M - Phototransistor Output Optocoupler

Supplier's Site Datasheet
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi - 95W3979 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi
95W3979
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi 95W3979
Transistor Output Optocoupler, 1, 7.5 kV, 100 %, 60 mA, Surface Mount DIP, 6 RoHS Compliant: Yes

Transistor Output Optocoupler, 1, 7.5 kV, 100 %, 60 mA, Surface Mount DIP, 6 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 7.5Kv, Full Reel; No. Of Channels Onsemi - 95B9208 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 7.5Kv, Full Reel; No. Of Channels Onsemi
95B9208
Optocoupler, Phototransistor, 7.5Kv, Full Reel; No. Of Channels Onsemi 95B9208
OPTOCOUPLER, PHOTOTRANSISTOR, 7.5KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 7.5KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Opto Coupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi - 84W8977 - Newark, An Avnet Company
Chicago, IL, United States
Opto Coupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi
84W8977
Opto Coupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi 84W8977
OPTO COUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTO COUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N35SR2M
Transistor Output Optocouplers 4N35SR2M
Transistor Output Optocouplers Optocoupler Phototransistor

Transistor Output Optocouplers Optocoupler Phototransistor

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 4N35SR2MTR-ND 4N35SR2M 95W3979 95B9208 4N35SR2M
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant Onsemi Optocoupler, Phototransistor, 7.5Kv, Full Reel; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3122MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details