Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Phototransistor Optocoupler PDIP SMD6
Phototransistor Optocoupler PDIP SMD6
Phototransistor Optocoupler PDIP SMD6
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005780-4N35SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 100% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs
Transistor Output Optocouplers PHOTO TRANS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N35SM-ND | 9175447P | 9175447 | 1005780-4N35SM | 4N35SM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - 4N35SM | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC; DC | |
| Output | Phototransistor | Phototransistor; Phototransistor | |||
| Package Type | 6-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | DIP | Surface mount | Surface Mount; 6-SMD | |
| Isolation Voltage | 4170 volts | 4170 volts |