Lite-On USA International Inc. Optocouplers 4N35

Description
Lite-On 4N35 Optocoupler
Request a Quote Datasheet
Description
Lite-On 4N35 Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1257563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1257563
Optocouplers 1257563
Lite-On 4N35 Optocoupler

Lite-On 4N35 Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 160-1304-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-1304-5-ND
Transistor, Photovoltaic Output Optoisolators 160-1304-5-ND
Optoisolator Transistor with Base Output 3550Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 3550Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N35
Transistor Output Optocouplers 4N35
Transistor Output Optocouplers PTR 100%, 3.5KV

Transistor Output Optocouplers PTR 100%, 3.5KV

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1257563 160-1304-5-ND 4N35
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC DC
Approvals RoHS Compliant
Mounting Option Through hole Through Hole
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details