Broadcom Inc. Lead Free General Purpose Phototransistor Optocoupler 4N25-000E

Description
The 4N25-000E is an optocoupler for general purpose photocoupler applications. It contains a light emitting diode optically coupled to a photo-transistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Response time, tr, is typically 3 us and minimum CTR is 20% at input current of 10 mA.
Request a Quote Datasheet
Description
The 4N25-000E is an optocoupler for general purpose photocoupler applications. It contains a light emitting diode optically coupled to a photo-transistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Response time, tr, is typically 3 us and minimum CTR is 20% at input current of 10 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free General Purpose Phototransistor Optocoupler - 4N25-000E - Broadcom Inc.
San Jose, CA, USA
Lead Free General Purpose Phototransistor Optocoupler
4N25-000E
Lead Free General Purpose Phototransistor Optocoupler 4N25-000E
The 4N25-000E is an optocoupler for general purpose photocoupler applications. It contains a light emitting diode optically coupled to a photo-transistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Response time, tr, is typically 3 us and minimum CTR is 20% at input current of 10 mA.

The 4N25-000E is an optocoupler for general purpose photocoupler applications. It contains a light emitting diode optically coupled to a photo-transistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Response time, tr, is typically 3 us and minimum CTR is 20% at input current of 10 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-4N25-000E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4N25-000E-ND
Transistor, Photovoltaic Output Optoisolators 516-4N25-000E-ND
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N25-000E
Transistor Output Optocouplers 4N25-000E
Transistor Output Optocouplers 2500 Vrms 80mA

Transistor Output Optocouplers 2500 Vrms 80mA

Buy Now Datasheet
Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Broadcom - 36J9829 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Broadcom
36J9829
Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Broadcom 36J9829
OPTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 4N25-000E 516-4N25-000E-ND 4N25-000E 36J9829
Product Name Lead Free General Purpose Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Broadcom
Input DC DC
Output Phototransistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 6-Pin DIP "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details