Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Optocoupler Transistor w/Base PDIP6 SMD
Optocoupler Transistor w/Base PDIP6 SMD
Optocoupler Transistor w/Base PDIP6 SMD
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out Single CTR >100%
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N35-X009TDKR-ND | 9026638 | 9026638P | 22H5483 | 4N35-X009T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler; No. Of Channels Vishay | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | |||
| Package Type | 6-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5300 volts |