6 Pin Transistor, single Optocoupler
OPTOISO 5.3KV TRANS W/BASE 6-DIP
Opto-isolator,4N25 5300Vac/60mA DIP6
| New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-4N25 | 58-4N25-ND | 1688528 |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators | Optocouplers |
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Input | DC | DC | |
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Through hole |