Broadcom Inc. Transistor, Photovoltaic Output Optoisolators 4N46-000E

Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1596-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1596-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1596-5-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
4N46-000E
High Speed Optocouplers 4N46-000E
High Speed Optocouplers 3750 Vrms 20mA

High Speed Optocouplers 3750 Vrms 20mA

Buy Now Datasheet
Optocoupler, Darlington, 3750Vrms; No. Of Channels Broadcom - 31K7909 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3750Vrms; No. Of Channels Broadcom
31K7909
Optocoupler, Darlington, 3750Vrms; No. Of Channels Broadcom 31K7909
OPTOCOUPLER, DARLINGTON, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:20V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1596-5-ND 4N46-000E 31K7909
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Darlington, 3750Vrms; No. Of Channels Broadcom
Input DC
Output Photodarlington
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 7026781 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1EDI3031ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details