Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Optocoupl 1ch Trans W/Base DC-out 6-PDIP
Optocoupl 1ch Trans W/Base DC-out 6-PDIP
OPTOCOUPLER, TRANSISTOR, 7.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocouplers Optocoupler Phototransistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N35MFS-ND | 6711352P | 1455525 | 98K9114 | 4N35M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Transistor, 7.5Kv, Dip; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | PDIP | Through hole | DIP | |
| Isolation Voltage | 4170 volts | 7500 volts |