onsemi Optoisolators - Transistor, Photovoltaic Output - 4N27SM 4N27SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005745-4N27SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005745-4N27SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N27SM - 1005745-4N27SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N27SM
1005745-4N27SM
Optoisolators - Transistor, Photovoltaic Output - 4N27SM 1005745-4N27SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005745-4N27SM Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005745-4N27SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 10% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 4N27SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
4N27SM-ND
Transistor, Photovoltaic Output Optoisolators 4N27SM-ND
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
4N27SM
Transistor Output Optocouplers 4N27SM
Transistor Output Optocouplers DIP-6 PHOTO TRANS

Transistor Output Optocouplers DIP-6 PHOTO TRANS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1005745-4N27SM 4N27SM-ND 4N27SM
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N27SM Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Mounting Option Surface Mount; 6-SMD Surface Mount
Forward Current 60 milliamps
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB0411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8234AB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details